Manufacturer: Texas Instruments
Win Source Part Number: 071186-LM3153MHX-3.3
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 750kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 071186-LM3153MHX-3.3 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3153MHX-3.3 |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 14-HTSSOP |
| Life Cycle Stage | Maturity; Active |