1A Low Dropout Regulator 8-WSON -40 to 125
1A Low Dropout Regulator 8-WSON -40 to 125 Product overview: LM2940LD-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940LD-5.0 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-WSON (4x4)
IC REG LINEAR 5V 1A 8WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-WSON (4x4)
IC REG LINEAR 5V 1A 8WSON
IC REG LINEAR 5V 1A 8WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2940LD-5.0 | 776-LM2940LD-5.0 | LM2940LD-5.0-ND | LM2940LD-5.0 | LM2940LD-5.0 | LM2940LD-5.0 | LM2940LD-5.0 |
| Product Name | LM2940-N 1A Low Dropout Regulator | 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DDPAK/TO-263,SOT-223,TO-220,WSON | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | |||||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |
| VIN | 6 to 26 volts | 26 volts | 26 volts | ? to 26 volts |