The LM2940IMP-10 is a 1A low dropout regulator from Texas Instruments designed for applications requiring a stable output voltage with minimal input-output voltage differential. It operates within an input voltage range of 6V to 26V and features a typical dropout voltage of 0.5V at 1A output current, ensuring efficient performance in low-voltage applications. The device includes reverse battery protection, internal short circuit current limit, and thermal overload protection, enhancing its reliability in various environments. It is suitable for use as a post regulator for switching supplies and logic power supplies. The LM2940IMP-10 is available in a compact SOT-223 package, making it ideal for space-constrained designs.
1A Low Dropout Regulator 4-SOT-223 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1198422-LM2940IMP-10
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 1A
Family Name: LM2940
Categories: Integrated Circuits
Supplier Device Package: SOT-223-4
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-261-4, TO-261AA
Maximum Supply Current: 15mA
Alternative Parts (Cross-Reference): BAJ0CC0WFP; BAJ0CC0WFP-E2; BAJ0CC0FP-TR; R1501J101B-T1-FE;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: LM2940
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 10V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 1V at 1A
Current - Quiescent (Iq): 10mA
1A Low Dropout Regulator 4-SOT-223 -40 to 85 Product overview: LM2940IMP-10 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940IMP-10 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4
IC REG LINEAR 10V 1A SOT223-4
IC REG LINEAR 10V 1A SOT223-4
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM2940IMP-10 | 1198422-LM2940IMP-10 | 776-LM2940IMP-10 | LM2940IMP-10TR-ND | LM2940IMP-10 | LM2940IMP-10 |
| Product Name | LM2940-N 1A Low Dropout Regulator | PMIC - PMIC - Voltage Regulators - Linear - LM2940IMP-10 | 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; DDPAK/TO-263,SOT-223,TO-220,WSON | Other; TO-261-4, TO-261AA | Other; TO-261-4 | Other; TO-261-4, TO-261AA | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |
| VIN | 6 to 26 volts | 26 volts |