Texas Instruments LM2940-N 1A Low Dropout Regulator LM2940T-8.0

Description
1A Low Dropout Regulator 3-TO-220 -40 to 125
Request a Quote
Description
1A Low Dropout Regulator 3-TO-220 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2940T-8.0 is an 8 V, 1-A low dropout linear voltage regulator in a TO-220 package, measuring 14.986 mm by 10.16 mm. It operates with an input voltage range of 6 V to 26 V and maintains a dropout voltage of typically 0.5 V at 1 A output current. The regulator includes reverse battery protection, internal short-circuit and thermal overload protection, and is rated for operation from -40 °C to 125 °C.

Datasheet Summary
Powered by GS/AI

The LM2940T-8.0 is an 8 V, 1-A low dropout linear voltage regulator in a TO-220 package, measuring 14.986 mm by 10.16 mm. It operates with an input voltage range of 6 V to 26 V and maintains a dropout voltage of typically 0.5 V at 1 A output current. The regulator includes reverse battery protection, internal short-circuit and thermal overload protection, and is rated for operation from -40 °C to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
LM2940-N 1A Low Dropout Regulator - LM2940T-8.0 - Texas Instruments
Dallas, TX, United States
LM2940-N 1A Low Dropout Regulator
LM2940T-8.0
LM2940-N 1A Low Dropout Regulator LM2940T-8.0
1A Low Dropout Regulator 3-TO-220 -40 to 125

1A Low Dropout Regulator 3-TO-220 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2940T-8.0 - 082677-LM2940T-8.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2940T-8.0
082677-LM2940T-8.0
PMIC - PMIC - Voltage Regulators - Linear - LM2940T-8.0 082677-LM2940T-8.0
Manufacturer: Texas Instruments Win Source Part Number: 082677-LM2940T-8.0 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.5V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 8V Dropout Voltage-Max: 1V @ 1A Operating Supply Current: 10mA to 15mA PSRR: 66dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082677-LM2940T-8.0
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 1V @ 1A
Operating Supply Current: 10mA to 15mA
PSRR: 66dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-36349-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-36349-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-36349-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Buy Now Datasheet
 - LM2940T-8.0 - Rochester Electronics
Newburyport, MA, United States
LM2940 - 1A Low Dropout Regulator

LM2940 - 1A Low Dropout Regulator

Supplier's Site Datasheet
 - LM2940T-8.0 - Rochester Electronics
Newburyport, MA, United States
LM2940 - 1A Low Dropout Regulator

LM2940 - 1A Low Dropout Regulator

Supplier's Site Datasheet
Singapore, Singapore
TO-220 Voltage Regulator IC
776-LM2940T-8.0
TO-220 Voltage Regulator IC 776-LM2940T-8.0
1-A, 26-V, high-PSRR, low-dropout voltage regulator 3-TO-220 -40 to 125 Product overview: LM2940T-8.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940T-8.0 can be used for catalog matching and distributor lookup.

1-A, 26-V, high-PSRR, low-dropout voltage regulator 3-TO-220 -40 to 125 Product overview: LM2940T-8.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940T-8.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - LM2940T-8.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM2940T-8.0
Voltage Regulators - Linear LM2940T-8.0
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2940T-8.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2940T-8.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2940T-8.0
IC REG LINEAR 8V 1A TO220-3

IC REG LINEAR 8V 1A TO220-3

Supplier's Site
PMIC - Voltage Regulators - Linear - LM2940T-8.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2940T-8.0
PMIC - Voltage Regulators - Linear LM2940T-8.0
IC REG LINEAR 8V 1A TO220-3

IC REG LINEAR 8V 1A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2940T-8.0
LDO Voltage Regulators LM2940T-8.0
LDO Voltage Regulators 1A Low Dropout Regulator 3-TO-220 -40 to 125

LDO Voltage Regulators 1A Low Dropout Regulator 3-TO-220 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM2940T-8.0 082677-LM2940T-8.0 296-36349-5-ND LM2940T-8.0 776-LM2940T-8.0 LM2940T-8.0 LM2940T-8.0 LM2940T-8.0 LM2940T-8.0
Product Name LM2940-N 1A Low Dropout Regulator PMIC - PMIC - Voltage Regulators - Linear - LM2940T-8.0 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TO-220 Voltage Regulator IC Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220,WSON TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 6 to 26 volts 26 volts 26 volts ? to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM2940QML 1A Low Dropout Regulator - 5962-8958703XA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ2000TSN-B5TRG4 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Management - BQ25700ARSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24038RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details