Negative Low Dropout Regulator 3-TO-220 -40 to 125
Linear Voltage Regulator IC Negative Fixed 1 Output 1.8A TO-220-3
Negative LDO Regulator, -5V Fixed Output, 1.8A, TO-220 Product overview: LM2990T-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 1.8A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1.8A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2990T-5.0 can be used for catalog matching and distributor lookup.
IC REG LINEAR -5V 1.8A TO220-3
LDO Voltage Regulators 1-A, Negative Low Dropout Regulator 3-TO-220 -40 to 125
Linear Voltage Regulator IC Negative Fixed 1 Output 1.8A TO-220-3
IC REG LINEAR -5V 1.8A TO220-3
IC REG LINEAR -5V 1.8A TO220-3
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2990T-5.0 | LM2990T-5.0-ND | 776-LM2990T-5.0 | LM2990T-5.0 | LM2990T-5.0 | LM2990T-5.0 | LM2990T-5.0 | LM2990T-5.0 |
| Product Name | LM2990 Negative Low Dropout Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | -5V 1.8A TO-220 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Negative | Negative | Negative | |||||
| Output Voltage Type | Fixed Output,Negative Output | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-3 | Other; TO-220 | TO-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | ||||||
| Output Voltage | -15 to -5 volts | -5 volts | -5 volts | -5 volts | -5 to ? volts | -5 volts |