Texas Instruments LM2941 1A Low Dropout Adjustable Regulator LM2941T/NOPB

Description
1A Low Dropout Adjustable Regulator 5-TO-220 -40 to 125
Request a Quote Datasheet
Description
1A Low Dropout Adjustable Regulator 5-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2941 1A Low Dropout Adjustable Regulator - LM2941T/NOPB - Texas Instruments
Dallas, TX, United States
LM2941 1A Low Dropout Adjustable Regulator
LM2941T/NOPB
LM2941 1A Low Dropout Adjustable Regulator LM2941T/NOPB
1A Low Dropout Adjustable Regulator 5-TO-220 -40 to 125

1A Low Dropout Adjustable Regulator 5-TO-220 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1A 26V TO-220 LDO Voltage Regulator IC
776-LM2941T/NOPB
1A 26V TO-220 LDO Voltage Regulator IC 776-LM2941T/NOPB
1A 26V Adj LDO Voltage Regulator TO-220 Product overview: LM2941T/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 26V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 26V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2941T/NOPB can be used for catalog matching and distributor lookup.

1A 26V Adj LDO Voltage Regulator TO-220 Product overview: LM2941T/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 26V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 26V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2941T/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM2941T/NOPB - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 5V Min, 20V Max, 1V Dropout, BIPolar, PSFM5

Adjustable Positive LDO Regulator, 5V Min, 20V Max, 1V Dropout, BIPolar, PSFM5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2941T/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2941T/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2941T/NOPB-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2941T/NOPB - 105364-LM2941T/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2941T/NOPB
105364-LM2941T/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM2941T/NOPB 105364-LM2941T/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 105364-LM2941T/NOPB Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.5V @ 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Output Voltage: 5 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1V @ 1A Operating Supply Current: 10mA to 15mA Maximum Output Voltage: 20V Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 105364-LM2941T/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: 5 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1V @ 1A
Operating Supply Current: 10mA to 15mA
Maximum Output Voltage: 20V
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial

Buy Now Datasheet
Voltage Regulators - 460465P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
460465P
Voltage Regulators 460465P
1A LDO Adjustable Regulator LM2941T

1A LDO Adjustable Regulator LM2941T

Supplier's Site
Voltage Regulators - 1789228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1789228
Voltage Regulators 1789228
1A LDO Adjustable Regulator LM2941T

1A LDO Adjustable Regulator LM2941T

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2941T/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2941T/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2941T/NOPB
IC REG LINEAR POS ADJ 1A TO220-5

IC REG LINEAR POS ADJ 1A TO220-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2941T/NOPB
LDO Voltage Regulators LM2941T/NOPB
LDO Voltage Regulators 1A LDO ADJ REG

LDO Voltage Regulators 1A LDO ADJ REG

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2941T/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2941T/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2941T/NOPB
IC REG LINEAR POS ADJ 1A TO220-5

IC REG LINEAR POS ADJ 1A TO220-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM2941T/NOPB 776-LM2941T/NOPB LM2941T/NOPB LM2941T/NOPB-ND 105364-LM2941T/NOPB 460465P 1789228 LM2941T/NOPB LM2941T/NOPB LM2941T/NOPB
Product Name LM2941 1A Low Dropout Adjustable Regulator 1A 26V TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM2941T/NOPB Voltage Regulators Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,WSON,TO-220 Other; TO-220 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 TO-220; Other; TO-220 TO-220; Other; To-220 TO-220 TO-220; Other; TO-220-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection; Enable
Output Voltage 5 to 20 volts 20 volts 5 to 20 volts 5 volts 5 volts 5 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data