Manufacturer: Texas Instruments
Win Source Part Number: 1198373-LM2936Z-5.0
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC REG LIN FIXED POS LDO REG 5V Product overview: LM2936Z-5.0 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM2936Z-5.0 can be used for catalog matching and distributor lookup.
IC REG LIN FIXED POS LDO REG 5V
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1198373-LM2936Z-5.0 | 699-LM2936Z-5.0 | LM2936Z-5.0 | LM2936Z-5.0 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM2936Z-5.0 | 5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |
| Package Type | Other; Bulk | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | |
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | |
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps |