The LM2991T/LF03 is a negative low-dropout adjustable regulator in a 5-lead TO-220 package, with a body size of 14.99mm by 10.16mm. It provides an adjustable output voltage from −3 V to −24 V and supports load currents in excess of 1 A. Dropout voltage is typically 0.6 V at 1 A, with a maximum of 1 V over the operating temperature range. Quiescent current is typically 1 mA with a 1 A load and input-output differential greater than 3 V. The device includes internal short-circuit and thermal shutdown protection with hysteresis, and features a TTL/CMOS-compatible ON/OFF pin. It is rated for operation from −40°C to +125°C and is RoHS exempt with a lead finish of Sn.
Negative Low Dropout Adjustable Regulator 5-TO-220
Linear Voltage Regulator IC Negative Adjustable 1 Output 1A TO-220-5
Adjustable Negative LDO Regulator, 3V Min, 24V Max, 1V Dropout, BIPolar
Manufacturer: Texas Instruments
Win Source Part Number: 1053608-LM2991T/LF03
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: -26V
Nominal Output Voltage (Min/Fixed): -3V
Dropout Voltage-Max: 1V @ 1A
Operating Supply Current: 0.7mA to 5mA
PSRR: 60dB (1kHz)
Maximum Output Voltage: -24V
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
1A Neg Adj LDO, -3V to -24V, 300mV In, TO-220 Product overview: LM2991T/LF03 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, -3V, -24V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, -3V, -24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2991T/LF03 can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Negative Low Dropout Adjustable Regulator 5-TO-220
IC REG LIN NEG ADJ 1A TO220-5
IC REG LIN NEG ADJ 1A TO220-5
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2991T/LF03 | 296-35133-5-ND | LM2991T/LF03 | 1053608-LM2991T/LF03 | 776-LM2991T/LF03 | LM2991T/LF03 | LM2991T/LF03 | LM2991T/LF03 |
| Product Name | LM2991 Negative Low Dropout Adjustable Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM2991T/LF03 | 1A -3V -24V TO-220 LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Polarity | Negative | Negative | ||||||
| Output Voltage Type | Adjustable Output,Negative Output | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | Other; TO-220-5 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | Enable | Enable | ||||
| Output Voltage | -24 to -3 volts | -24 to -3 volts | 3 volts | -24 volts | -3 volts |