The LM2990SX-5.0/NOPB is a negative low-dropout regulator in a DDPAK/TO-263 package with a body size of 10.20 mm by 9.00 mm, offering a fixed output voltage of -5 V and capable of delivering over 1 A of output current. It maintains 5% output accuracy across the full operating range with a typical dropout voltage of 0.6 V at 1 A load. The device operates over a junction temperature range of -40°C to 125°C and includes internal short-circuit and thermal shutdown protection. Quiescent current is typically 1 mA under normal conditions and rises to 9 mA in dropout mode. Stability requires a minimum 10 µF aluminum electrolytic or 1 µF solid tantalum output capacitor with ESR less than 10 Ω.
Negative Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125
Fixed Negative LDO Regulator, 5V, 1V Dropout, BIPolar, PSSO3
Manufacturer: Texas Instruments
Win Source Part Number: 125190-LM2990SX-5.0/
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 0.6V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.8A
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: -26V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 1V @ 1A
Operating Supply Current: 1mA to 5mA
PSRR: 58dB (1kHz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Negative Fixed 1 Output 1.8A DDPAK/TO-263-3
Linear Voltage Regulator IC Negative Fixed 1 Output 1.8A DDPAK/TO-263-3
Linear Voltage Regulator IC Negative Fixed 1 Output 1.8A DDPAK/TO-263-3
1-A, negative low-dropout voltage regulator 3-DDPAK/TO-263 -40 to 125 Product overview: LM2990SX-5.0/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2990SX-5.0/NOP
IC REG LIN -5V 1.8A DDPAK/TO263
LM2990 1-A, NEGATIVE LOW DROPOUT
IC REG LIN -5V 1.8A DDPAK/TO263
Linear Voltage Regulator IC Negative Fixed 1 Output 1.8A DDPAK/TO-263-3
IC REG LIN -5V 1.8A DDPAK/TO263
LDO Voltage Regulators NEG LDO REG
IC REG LIN -5V 1.8A DDPAK/TO263
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM2990SX-5.0/NOPB | LM2990SX-5.0/NOPB | 125190-LM2990SX-5.0/NOPB | LM2990SX-5.0/NOPBTR-ND | 776-LM2990SX-5.0/NOPB | LM2990SX-5.0/NOPB | LM2990SX-5.0/NOPB | LM2990SX-5.0/NOPB | LM2990SX-5.0/NOPB | LM2990SX-5.0/NOPB | 815-LM2990SX-5.0/NOPB |
| Product Name | LM2990 Negative Low Dropout Regulator | PMIC - PMIC - Voltage Regulators - Linear - LM2990SX-5.0/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | IC REG LIN -5V 1.8A DDPAK/TO263 | |
| Output Polarity | Negative | Negative | Negative | Negative | |||||||
| Output Voltage Type | Fixed Output,Negative Output | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-263; Other; TO-263-3 | DPAK; TO-263; Other; DDPAK/TO-263-3 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; TO-263 | TO-263 | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | |||||||||
| Output Voltage | -15 to -5 volts | 5 volts | -5 volts | -5 volts | -5 volts | -5 volts | -5 to ? volts | -5 volts |