Texas Instruments LM2940C 1A Low Dropout Regulator LM2940CS-5.0

Description
1A Low Dropout Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet
Description
1A Low Dropout Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2940C 1A Low Dropout Regulator - LM2940CS-5.0 - Texas Instruments
Dallas, TX, United States
LM2940C 1A Low Dropout Regulator
LM2940CS-5.0
LM2940C 1A Low Dropout Regulator LM2940CS-5.0
1A Low Dropout Regulator 3-DDPAK/TO-263 0 to 125

1A Low Dropout Regulator 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
Singapore, Singapore
5V 1A 26V LDO Voltage Regulator IC
776-LM2940CS-5.0
5V 1A 26V LDO Voltage Regulator IC 776-LM2940CS-5.0
5V LDO Voltage Regulator, 1A, 26V In, TO-263 Product overview: LM2940CS-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940CS-5.0 can be used for catalog matching and distributor lookup.

5V LDO Voltage Regulator, 1A, 26V In, TO-263 Product overview: LM2940CS-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940CS-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-41564-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-41564-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-41564-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2940CS-5.0 - 082673-LM2940CS-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2940CS-5.0
082673-LM2940CS-5.0
PMIC - PMIC - Voltage Regulators - Linear - LM2940CS-5.0 082673-LM2940CS-5.0
Manufacturer: Texas Instruments Win Source Part Number: 082673-LM2940CS-5.0 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.5V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.8V @ 1A Operating Supply Current: 10mA to 15mA PSRR: 64dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 082673-LM2940CS-5.0
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.8V @ 1A
Operating Supply Current: 10mA to 15mA
PSRR: 64dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM2940CS-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2940CS-5.0
PMIC - Voltage Regulators - Linear LM2940CS-5.0
IC REG LIN 5V 1A DDPAK/TO263-3

IC REG LIN 5V 1A DDPAK/TO263-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2940CS-5.0
LDO Voltage Regulators LM2940CS-5.0
LDO Voltage Regulators 1A Low Dropout Regulator 3-DDPAK/TO-263 0 to 125

LDO Voltage Regulators 1A Low Dropout Regulator 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940CS-5.0 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940CS-5.0
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940CS-5.0
IC REG LIN 5V 1A DDPAK/TO263-3

IC REG LIN 5V 1A DDPAK/TO263-3

Supplier's Site Datasheet
Voltage Regulators - Linear - LM2940CS-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM2940CS-5.0
Voltage Regulators - Linear LM2940CS-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2940CS-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2940CS-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2940CS-5.0
IC REG LIN 5V 1A DDPAK/TO263-3

IC REG LIN 5V 1A DDPAK/TO263-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM2940CS-5.0 776-LM2940CS-5.0 296-41564-5-ND 082673-LM2940CS-5.0 LM2940CS-5.0 LM2940CS-5.0 LM2940CS-5.0 LM2940CS-5.0 LM2940CS-5.0
Product Name LM2940C 1A Low Dropout Regulator 5V 1A 26V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM2940CS-5.0 PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; TO-220,DDPAK/TO-263 Other; TO-263 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA DPAK; TO-263; Other; DDPAK/TO-263-3 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 6 to 26 volts 26 volts 26 volts 26 volts ? to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

7V Power Management IC - 713-BQ27000DRKR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
Output Voltage 0.4000 volts
IOUT 0.0050 amps
View Details
2 suppliers
Battery Chargers - BQ25892RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24703PW - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2000PWR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details