8V FIXED POSITIVE LDO REGULATOR, 1V DROPOUT, PDSO4, PLASTIC, SOT-223, 4 PIN Product overview: LM2937IMP-8.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2937IMP-8.0 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 8V, 1V Dropout, BIPolar, PDSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-4
LDO Regulator Pos 8V 0.5A 4-Pin(3+Tab) SOT-223 T/R
IC REG LINEAR 8V 400MA SOT223-4
IC REG LINEAR 8V 400MA SOT223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-4
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LM2937IMP-8.0 | LM2937IMP-8.0 | LM2937IMP-8.0TR-ND | 815-LM2937IMP-8.0 | LM2937IMP-8.0 | LM2937IMP-8.0 | LM2937IMP-8.0 | LM2937IMP-8.0 |
| Product Name | 8V 1V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Regulator Pos 8V 0.5A 4-Pin(3+Tab) SOT-223 T/R | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-261-4 | Other; SOT-223 (TO-261) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||
| Output Voltage | 8 volts | 8 volts | 8 volts | 8 volts | 8 to ? volts | 8 to ? volts | ||
| IOUT | 0.4000 amps | 0.5000 amps | 0.5000 amps | 0.4000 amps | 0.5000 amps | 0.4000 amps | 0.4000 amps | |
| IQ | 0.0020 amps | 0.0100 amps | 0.0020 amps | 0.0020 amps |