TE Connectivity Ring Terminals & Spade Terminals 54664-4

Description
Configuration Features Terminal Angle (DEG) : 90 Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 16.71 MM  [.658 INCH ] Overall Product Length : 54.2 MM  [2 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 3.3 MM  [.13 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 1/2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Terminal Angle (DEG) : 90 Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 16.71 MM  [.658 INCH ] Overall Product Length : 54.2 MM  [2 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 3.3 MM  [.13 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 1/2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 54664-4 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
54664-4
Ring Terminals & Spade Terminals 54664-4
Configuration Features Terminal Angle (DEG) : 90 Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 16.71 MM  [.658 INCH ] Overall Product Length : 54.2 MM  [2 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 3.3 MM  [.13 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 1/2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Terminal Angle (DEG) : 90

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Contact Underplating Material : None
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 16.71 MM  [.658 INCH ]
  • Overall Product Length : 54.2 MM  [2 INCH ]
  • Stud Diameter : 13.08 MM  [.515 INCH ]
  • Tongue Thickness : 3.3 MM  [.13 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Sealable : No
  • Stud Size : 1/2
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 54664-4
Product Name Ring Terminals & Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Quick Disconnects - 1-1627134-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details