TE Connectivity Spade Terminals 53003-1

Description
Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .86 MM  [.034 INCH ] Product Length : 12.27 MM  [.483 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .86 MM  [.034 INCH ] Product Length : 12.27 MM  [.483 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 53003-1 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
53003-1
Spade Terminals 53003-1
Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .86 MM  [.034 INCH ] Product Length : 12.27 MM  [.483 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spring Spade Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : .86 MM  [.034 INCH ]
  • Product Length : 12.27 MM  [.483 INCH ]
  • Stud Diameter : 3.51 MM  [.138 INCH ]
  • Tongue Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 202 - 810

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Other


  • Line : Budget

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No
  • Stud Size : #6, M3.5
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A136243-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A136243-ND
Terminals - Spade Connectors A136243-ND
CONN SPADE TERM 22-26AWG #6

CONN SPADE TERM 22-26AWG #6

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
53003-1
Terminals 53003-1
Terminals TERMINAL BUDG SPR SPD 26-22 8

Terminals TERMINAL BUDG SPR SPD 26-22 8

Buy Now

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 53003-1 A136243-ND 53003-1
Product Name Spade Terminals Terminals - Spade Connectors Terminals
Material Tin Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1747416-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details
Connector Contacts - 1-1871131-1 - TE Connectivity
Specs
Features RoHS
North American 6 AWG
International 10.6 to 16.7 mm2
View Details
Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details