TE Connectivity Foil Terminals 53264-2

Description
Body Features Foil Terminal Body Type : Type 4 Contact Features Foil Terminal Type : Barrel, Tap Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : .8 - 2, .8 - 3 Wire Size (AWG) : 18 - 14 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Foil Terminal Body Type : Type 4 Contact Features Foil Terminal Type : Barrel, Tap Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : .8 - 2, .8 - 3 Wire Size (AWG) : 18 - 14 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foil Terminals - 53264-2 - TE Connectivity
Berwyn, PA, United States
Foil Terminals
53264-2
Foil Terminals 53264-2
Body Features Foil Terminal Body Type : Type 4 Contact Features Foil Terminal Type : Barrel, Tap Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : .8 - 2, .8 - 3 Wire Size (AWG) : 18 - 14 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated

Body Features


  • Foil Terminal Body Type : Type 4

Contact Features


  • Foil Terminal Type : Barrel, Tap
  • Terminal Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .8 - 2, .8 - 3
  • Wire Size (AWG) : 18 - 14

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Termination Features


  • Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Foil Connectors - A122635-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Foil Connectors
A122635-ND
Terminals - Foil Connectors A122635-ND
CONN TERM FOIL TAP 12-18AWG

CONN TERM FOIL TAP 12-18AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 53264-2 A122635-ND
Product Name Foil Terminals Terminals - Foil Connectors
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details
Connector Contacts - 102316-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Splices - 028833-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details