TE Connectivity Foil Terminals 53644-2

Description
Body Features Foil Terminal Body Type : Type 5 Contact Features Foil Terminal Type : Strip Tap Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Packaging Features Packaging Method : Box Packaging Quantity : 2000 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Foil Terminal Body Type : Type 5 Contact Features Foil Terminal Type : Strip Tap Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Packaging Features Packaging Method : Box Packaging Quantity : 2000 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foil Terminals - 53644-2 - TE Connectivity
Berwyn, PA, United States
Foil Terminals
53644-2
Foil Terminals 53644-2
Body Features Foil Terminal Body Type : Type 5 Contact Features Foil Terminal Type : Strip Tap Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Packaging Features Packaging Method : Box Packaging Quantity : 2000 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated

Body Features


  • Foil Terminal Body Type : Type 5

Contact Features


  • Foil Terminal Type : Strip Tap
  • Terminal Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2000

Termination Features


  • Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Foil Connectors - A111312CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Foil Connectors
A111312CT-ND
Terminals - Foil Connectors A111312CT-ND
CONN TERM FOIL DBL FACE 10-12AWG

CONN TERM FOIL DBL FACE 10-12AWG

Buy Now Datasheet
Terminals - Foil Connectors - A111312TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Foil Connectors
A111312TR-ND
Terminals - Foil Connectors A111312TR-ND
CONN TERM FOIL DBL FACE 10-12AWG

CONN TERM FOIL DBL FACE 10-12AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 53644-2 A111312CT-ND A111312TR-ND
Product Name Foil Terminals Terminals - Foil Connectors Terminals - Foil Connectors
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-150656-1 - TE Connectivity
Specs
Terminal Type Shur-Plug Terminal
Material Unplated
Features RoHS
View Details
3 suppliers