TE Connectivity Wire-to-Board Connector Contacts 531355-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Length : 1.07 MM  [.04 INCH ] Contact Mating Area Plating Material : Tin Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Wire Size (MMSQ) : 3.3 - 5.26 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6530 - 10383 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Length : 1.07 MM  [.04 INCH ] Contact Mating Area Plating Material : Tin Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Wire Size (MMSQ) : 3.3 - 5.26 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6530 - 10383 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Connector Contacts - 531355-3 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Connector Contacts
531355-3
Wire-to-Board Connector Contacts 531355-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Length : 1.07 MM  [.04 INCH ] Contact Mating Area Plating Material : Tin Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Wire Size (MMSQ) : 3.3 - 5.26 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6530 - 10383 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 30
  • Contact Length : 1.07 MM  [.04 INCH ]
  • Contact Mating Area Plating Material : Tin
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle

Dimensions


  • Wire Size (MMSQ) : 3.3 - 5.26
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 6530 - 10383

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 531355-3
Product Name Wire-to-Board Connector Contacts
North American 10 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102095-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminals - Specialized Connectors - A127750TR-ND - DigiKey
Specs
Terminal Type Crimp on Receptacle
Features RoHS
North American 14 AWG
View Details
Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details