TE Connectivity
Knife Disconnects
53447-1
Description
Body Features Body Plating Material : Silver
Dimensions Wire Size (MMSQ) : 177 Wire Size (AWG) : 6.2 Wire Size (KCMIL) : 350
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Power Conductor Stranding : 925/24
Packaging Features Packaging Method : Box Packaging Quantity : 5
Product Type Features Disconnect Type : Dual Pin Disconnect
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Body Features Body Plating Material : Silver
Dimensions Wire Size (MMSQ) : 177 Wire Size (AWG) : 6.2 Wire Size (KCMIL) : 350
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Power Conductor Stranding : 925/24
Packaging Features Packaging Method : Box Packaging Quantity : 5
Product Type Features Disconnect Type : Dual Pin Disconnect
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Body Features Body Plating Material : Silver
Dimensions Wire Size (MMSQ) : 177 Wire Size (AWG) : 6.2 Wire Size (KCMIL) : 350
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Power Conductor Stranding : 925/24
Packaging Features Packaging Method : Box Packaging Quantity : 5
Product Type Features Disconnect Type : Dual Pin Disconnect
Usage Conditions Insulation Option : Uninsulated
Body Features
- Body Plating Material : Silver
Dimensions
- Wire Size (MMSQ) : 177
- Wire Size (AWG) : 6.2
- Wire Size (KCMIL) : 350
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Power Conductor Stranding : 925/24
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 5
Product Type Features
- Disconnect Type : Dual Pin Disconnect
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
53447-1 |
|
Product Name
|
Knife Disconnects |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
26 to 29 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers