TE Connectivity Splices 544155-000

Description
Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 150 MM  [5.91 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 150 MM  [5.91 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 544155-000 - TE Connectivity
Berwyn, PA, United States
Splices
544155-000
Splices 544155-000
Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 150 MM  [5.91 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Product Length : 150 MM  [5.91 INCH ]

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 544155-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Quick Disconnects - 1-1627024-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details