TE Connectivity Ring Terminals 55837-1

Description
Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 13.21 MM  [.52 INCH ] Compatible Insulation Diameter (Max) : 11.94 MM  [.47 INCH ] Compatible Insulation Diameter Range : 10.79 - 11.94 MM  [.425 - .47 INCH ] Product Length : 86.11 MM  [3.384 INCH ] Stud Diameter : 9.9 MM  [.389 INCH ] Tongue Thickness : 2.57 MM  [.101 INCH ] Wire Size (MMSQ) : 55.5 Wire Size (AWG) : 1/0 Wire Size (CMA) : 107464 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 13.21 MM  [.52 INCH ] Compatible Insulation Diameter (Max) : 11.94 MM  [.47 INCH ] Compatible Insulation Diameter Range : 10.79 - 11.94 MM  [.425 - .47 INCH ] Product Length : 86.11 MM  [3.384 INCH ] Stud Diameter : 9.9 MM  [.389 INCH ] Tongue Thickness : 2.57 MM  [.101 INCH ] Wire Size (MMSQ) : 55.5 Wire Size (AWG) : 1/0 Wire Size (CMA) : 107464 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 55837-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
55837-1
Ring Terminals 55837-1
Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 13.21 MM  [.52 INCH ] Compatible Insulation Diameter (Max) : 11.94 MM  [.47 INCH ] Compatible Insulation Diameter Range : 10.79 - 11.94 MM  [.425 - .47 INCH ] Product Length : 86.11 MM  [3.384 INCH ] Stud Diameter : 9.9 MM  [.389 INCH ] Tongue Thickness : 2.57 MM  [.101 INCH ] Wire Size (MMSQ) : 55.5 Wire Size (AWG) : 1/0 Wire Size (CMA) : 107464 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Configuration Features


  • Number of Holes : 2

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : Nickel
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 13.21 MM  [.52 INCH ]
  • Compatible Insulation Diameter (Max) : 11.94 MM  [.47 INCH ]
  • Compatible Insulation Diameter Range : 10.79 - 11.94 MM  [.425 - .47 INCH ]
  • Product Length : 86.11 MM  [3.384 INCH ]
  • Stud Diameter : 9.9 MM  [.389 INCH ]
  • Tongue Thickness : 2.57 MM  [.101 INCH ]
  • Wire Size (MMSQ) : 55.5
  • Wire Size (AWG) : 1/0
  • Wire Size (CMA) : 107464

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : Yes
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
55837-1
Terminals 55837-1
Terminals COPALUM R 1/0A 2C (2)3/8

Terminals COPALUM R 1/0A 2C (2)3/8

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 55837-1 55837-1
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627101-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 1-179316-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Connector Contacts - 102920-2 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details