TE Connectivity Splices 53440-1

Description
Body Features Primary Product Color : Blue Terminal & Contact Weight : .849 G  [.03 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4 MM  [.157 INCH ] Product Length : 12.29 MM  [.484 INCH ] Tap Wire Size (MMSQ) : .8 - 2 Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4107 Housing Features Housing Material : Nylon GF Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Tap Cover Splice Type : Tap Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Terminal & Contact Weight : .849 G  [.03 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4 MM  [.157 INCH ] Product Length : 12.29 MM  [.484 INCH ] Tap Wire Size (MMSQ) : .8 - 2 Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4107 Housing Features Housing Material : Nylon GF Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Tap Cover Splice Type : Tap Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 53440-1 - TE Connectivity
Berwyn, PA, United States
Splices
53440-1
Splices 53440-1
Body Features Primary Product Color : Blue Terminal & Contact Weight : .849 G  [.03 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4 MM  [.157 INCH ] Product Length : 12.29 MM  [.484 INCH ] Tap Wire Size (MMSQ) : .8 - 2 Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4107 Housing Features Housing Material : Nylon GF Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Tap Cover Splice Type : Tap Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Blue
  • Terminal & Contact Weight : .849 G  [.03 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 4 MM  [.157 INCH ]
  • Product Length : 12.29 MM  [.484 INCH ]
  • Tap Wire Size (MMSQ) : .8 - 2
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4107

Housing Features


  • Housing Material : Nylon GF

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Tap Cover
  • Splice Type : Tap Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
ELECTRO-TAP, 18-14 AWG RUN&TAP - 53440-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
ELECTRO-TAP, 18-14 AWG RUN&TAP
53440-1
ELECTRO-TAP, 18-14 AWG RUN&TAP 53440-1
ELECTRO-TAP, 18-14 AWG RUN&TAP

ELECTRO-TAP, 18-14 AWG RUN&TAP

Buy Now
Terminals - Wire Splice Connectors - A1051-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A1051-ND
Terminals - Wire Splice Connectors A1051-ND
CONN INLINE TAP 14-18 AWG IDC

CONN INLINE TAP 14-18 AWG IDC

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 53440-1 53440-1 A1051-ND
Product Name Splices ELECTRO-TAP, 18-14 AWG RUN&TAP Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 102548-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers