Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM [15 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1.26999746 MICM [49.9999 MICIN ]
Dimensions Compatible Insulation Diameter Range : .91 - 1.37 MM [.035 - .054 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000
Mechanical Attachment Contact Retention Type Within Housing : Snap-In PCB Mount Retention : Without Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 15000
Product Type Features Applied Pressure : Standard
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 3
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .381 MICM [15 MICIN ]
- Contact Orientation : Straight
- Contact Type : Socket
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : 1.26999746 MICM [49.9999 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : .91 - 1.37 MM [.035 - .054 INCH ]
- Wire Size (MMSQ) : .12 - .4
- Wire Size (AWG) : 26 - 22
Electrical Characteristics
- Insulation Resistance (Min) (MEGOHM) : 5000
Mechanical Attachment
- Contact Retention Type Within Housing : Snap-In
- PCB Mount Retention : Without
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Strip
- Packaging Quantity : 15000
Product Type Features
- Applied Pressure : Standard
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]