TE Connectivity Connector Contacts 54330-1

Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 53 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Semi-Bright Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 7.62 MM  [.3 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Semi-Bright Wire Contact Termination Area Plating Thickness : 5.08 MICM  [200 MICIN ] Dimensions Wire Size (MMSQ) : 14 - 13 Wire Size (AWG) : 6 Wire Size (CMA) : 25656 - 27629 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Discrete Wire Type : Stranded, Solid Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 53 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Semi-Bright Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 7.62 MM  [.3 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Semi-Bright Wire Contact Termination Area Plating Thickness : 5.08 MICM  [200 MICIN ] Dimensions Wire Size (MMSQ) : 14 - 13 Wire Size (AWG) : 6 Wire Size (CMA) : 25656 - 27629 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Discrete Wire Type : Stranded, Solid Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 54330-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
54330-1
Connector Contacts 54330-1
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 53 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Semi-Bright Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 7.62 MM  [.3 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Semi-Bright Wire Contact Termination Area Plating Thickness : 5.08 MICM  [200 MICIN ] Dimensions Wire Size (MMSQ) : 14 - 13 Wire Size (AWG) : 6 Wire Size (CMA) : 25656 - 27629 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Discrete Wire Type : Stranded, Solid Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 53
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Finish : Semi-Bright
  • Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Mating Tab Thickness : 1.2 MM  [.047 INCH ]
  • Mating Tab Width : 7.62 MM  [.3 INCH ]
  • Wire Contact Termination Area Plating Material : Silver
  • Wire Contact Termination Area Plating Material Finish : Semi-Bright
  • Wire Contact Termination Area Plating Thickness : 5.08 MICM  [200 MICIN ]

Dimensions


  • Wire Size (MMSQ) : 14 - 13
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 25656 - 27629

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Discrete Wire Type : Stranded, Solid
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Power Connector Contact; Copper; Silver; 6 AWG (Max.); Solder (Wire); 0.048 in. - 70086987 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Connector Contact; Copper; Silver; 6 AWG (Max.); Solder (Wire); 0.048 in.
70086987
Power Connector Contact; Copper; Silver; 6 AWG (Max.); Solder (Wire); 0.048 in. 70086987
Power Connector Contacts, Copper Contact Material, 6 AWG (Max.) Wire Size, Solder Wire Termination AMP® Power Lock Connectors have hermaphroditic housing and contact designs. The hermaphroditic housings are also modular in design and permit the clustering of connectors of the same series. Housings are made of impact resistant thermoplastic with stainless steel locking springs for contact stability. Terminals are available in strip and loose piece form with a material choice of silver, or gold plated copper. Contacts for Series I Connectors accept a wire size range of 18-12 AWG and contacts for Series II Connectors accept a wire size range of 10-6 AWG. Both insert easily into housings where integral locking springs provide positive retention. AMP® Power Lock Connectors can be adapted to most high current applications and may be used as free-hanging, surface mounted and thru-panel mounted connectors, or when posted contacts are used, they can be used on printed circuits. Contacts: Copper

Power Connector Contacts, Copper Contact Material, 6 AWG (Max.) Wire Size, Solder Wire Termination
AMP® Power Lock Connectors have hermaphroditic housing and contact designs. The hermaphroditic housings are also modular in design and permit the clustering of connectors of the same series. Housings are made of impact resistant thermoplastic with stainless steel locking springs for contact stability. Terminals are available in strip and loose piece form with a material choice of silver, or gold plated copper. Contacts for Series I Connectors accept a wire size range of 18-12 AWG and contacts for Series II Connectors accept a wire size range of 10-6 AWG. Both insert easily into housings where integral locking springs provide positive retention. AMP® Power Lock Connectors can be adapted to most high current applications and may be used as free-hanging, surface mounted and thru-panel mounted connectors, or when posted contacts are used, they can be used on printed circuits.

  • Contacts: Copper
Supplier's Site

Technical Specifications

  TE Connectivity Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 54330-1 70086987
Product Name Connector Contacts Power Connector Contact; Copper; Silver; 6 AWG (Max.); Solder (Wire); 0.048 in.
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 093790-000 - TE Connectivity
TE Connectivity
Specs
North American 18 to 22 AWG
International 0.7500 to 34 mm2
View Details
Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details