TE Connectivity Splices 53088

Description
Body Features Plating Material : Tin Primary Product Color : Gray Primary Product Material : Copper Weight per Piece (G) : 190.296 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 150 Dimensions Barrel Inside Diameter (Min) : 22.5 MM  [.886 INCH ] Overall Product Length : 110.24 MM  [4.34 INCH ] Wire Size (CMA) : 375000 - 450000 Wire Size (KCMIL) : 400 Industry Standards Agency/Standard : UL Agency/Standard Number : E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : Tin Plate per ASTM B-545 Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Barrel Style : Long Compatible With Discrete Wire Type : Stranded Discrete Wire Type : Stranded Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Body Features Plating Material : Tin Primary Product Color : Gray Primary Product Material : Copper Weight per Piece (G) : 190.296 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 150 Dimensions Barrel Inside Diameter (Min) : 22.5 MM  [.886 INCH ] Overall Product Length : 110.24 MM  [4.34 INCH ] Wire Size (CMA) : 375000 - 450000 Wire Size (KCMIL) : 400 Industry Standards Agency/Standard : UL Agency/Standard Number : E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : Tin Plate per ASTM B-545 Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Barrel Style : Long Compatible With Discrete Wire Type : Stranded Discrete Wire Type : Stranded Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 53088 - TE Connectivity
Berwyn, PA, United States
Splices
53088
Splices 53088
Body Features Plating Material : Tin Primary Product Color : Gray Primary Product Material : Copper Weight per Piece (G) : 190.296 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 150 Dimensions Barrel Inside Diameter (Min) : 22.5 MM  [.886 INCH ] Overall Product Length : 110.24 MM  [4.34 INCH ] Wire Size (CMA) : 375000 - 450000 Wire Size (KCMIL) : 400 Industry Standards Agency/Standard : UL Agency/Standard Number : E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : Tin Plate per ASTM B-545 Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Barrel Style : Long Compatible With Discrete Wire Type : Stranded Discrete Wire Type : Stranded Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated

Body Features


  • Plating Material : Tin
  • Primary Product Color : Gray
  • Primary Product Material : Copper
  • Weight per Piece (G) : 190.296

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Configuration : Single to Single

Contact Features


  • Barrel Type : Closed
  • Contact Plating Material : Tin
  • Contact Plating Thickness (MICIN) : 150

Dimensions


  • Barrel Inside Diameter (Min) : 22.5 MM  [.886 INCH ]
  • Overall Product Length : 110.24 MM  [4.34 INCH ]
  • Wire Size (CMA) : 375000 - 450000
  • Wire Size (KCMIL) : 400

Industry Standards


  • Agency/Standard : UL
  • Agency/Standard Number : E13288

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Comment : Tin Plate per ASTM B-545

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Barrel Style : Long
  • Compatible With Discrete Wire Type : Stranded
  • Discrete Wire Type : Stranded
  • Sealable : No
  • Serrated : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Termination Features


  • Termination Method : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 53088
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627133-6 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627187-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details