TE Connectivity Foil Terminals 53660-4

Description
Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 8.36 Wire Size (AWG) : 8 - 8 Packaging Features Packaging Method : Box Packaging Quantity : 100 Termination Features Accepts Foil Thickness (Max) : 1.02 MM  [.04 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 8.36 Wire Size (AWG) : 8 - 8 Packaging Features Packaging Method : Box Packaging Quantity : 100 Termination Features Accepts Foil Thickness (Max) : 1.02 MM  [.04 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foil Terminals - 53660-4 - TE Connectivity
Berwyn, PA, United States
Foil Terminals
53660-4
Foil Terminals 53660-4
Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 8.36 Wire Size (AWG) : 8 - 8 Packaging Features Packaging Method : Box Packaging Quantity : 100 Termination Features Accepts Foil Thickness (Max) : 1.02 MM  [.04 INCH ] Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Foil Terminal Type : Barrel
  • Terminal Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 8.36
  • Wire Size (AWG) : 8 - 8

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Termination Features


  • Accepts Foil Thickness (Max) : 1.02 MM  [.04 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Foil Connectors - A113918-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Foil Connectors
A113918-ND
Terminals - Foil Connectors A113918-ND
CONN TERM FOIL TAP 8 AWG TIN

CONN TERM FOIL TAP 8 AWG TIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 53660-4 A113918-ND
Product Name Foil Terminals Terminals - Foil Connectors
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627042-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 102917-6 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details