TE Connectivity Splices 53440-2

Description
Body Features Primary Product Color : Red Terminal & Contact Weight : 1.89 G  [.07 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4 MM  [.157 INCH ] Product Length : 12.29 MM  [.484 INCH ] Tap Wire Size (MMSQ) : .5 - .8 Wire Size (MMSQ) : .5 - .9 Wire Size (AWG) : 20 - 18 Wire Size (CMA) : 642 - 1624 Housing Features Housing Material : Nylon 6/6 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Tap Cover Splice Type : Tap Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Terminal & Contact Weight : 1.89 G  [.07 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4 MM  [.157 INCH ] Product Length : 12.29 MM  [.484 INCH ] Tap Wire Size (MMSQ) : .5 - .8 Wire Size (MMSQ) : .5 - .9 Wire Size (AWG) : 20 - 18 Wire Size (CMA) : 642 - 1624 Housing Features Housing Material : Nylon 6/6 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Tap Cover Splice Type : Tap Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 53440-2 - TE Connectivity
Berwyn, PA, United States
Splices
53440-2
Splices 53440-2
Body Features Primary Product Color : Red Terminal & Contact Weight : 1.89 G  [.07 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4 MM  [.157 INCH ] Product Length : 12.29 MM  [.484 INCH ] Tap Wire Size (MMSQ) : .5 - .8 Wire Size (MMSQ) : .5 - .9 Wire Size (AWG) : 20 - 18 Wire Size (CMA) : 642 - 1624 Housing Features Housing Material : Nylon 6/6 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Tap Cover Splice Type : Tap Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Red
  • Terminal & Contact Weight : 1.89 G  [.07 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 4 MM  [.157 INCH ]
  • Product Length : 12.29 MM  [.484 INCH ]
  • Tap Wire Size (MMSQ) : .5 - .8
  • Wire Size (MMSQ) : .5 - .9
  • Wire Size (AWG) : 20 - 18
  • Wire Size (CMA) : 642 - 1624

Housing Features


  • Housing Material : Nylon 6/6

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Tap Cover
  • Splice Type : Tap Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A1050-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A1050-ND
Terminals - Wire Splice Connectors A1050-ND
CONN INLINE TAP 18-20 AWG IDC

CONN INLINE TAP 18-20 AWG IDC

Buy Now Datasheet
ELECTRO-TAP, 20-18 AWG RUN&TAP - 53440-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
ELECTRO-TAP, 20-18 AWG RUN&TAP
53440-2
ELECTRO-TAP, 20-18 AWG RUN&TAP 53440-2
ELECTRO-TAP, 20-18 AWG RUN&TAP

ELECTRO-TAP, 20-18 AWG RUN&TAP

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 53440-2 A1050-ND 53440-2
Product Name Splices Terminals - Wire Splice Connectors ELECTRO-TAP, 20-18 AWG RUN&TAP
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-141175-3 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Connector Contacts - 1-163088-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details