TE Connectivity Spade Terminals 53126-1

Description
Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Product Length : 16.15 MM  [.636 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Product Length : 16.15 MM  [.636 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 53126-1 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
53126-1
Spade Terminals 53126-1
Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Product Length : 16.15 MM  [.636 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spring Spade Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.28 MM  [.129 INCH ]
  • Product Length : 16.15 MM  [.636 INCH ]
  • Stud Diameter : 3.51 MM  [.138 INCH ]
  • Tongue Thickness : .99 MM  [.039 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No
  • Stud Size : #6, M3.5
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A0948-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A0948-ND
Terminals - Spade Connectors A0948-ND
CONN SPADE TERM 10-12AWG #6

CONN SPADE TERM 10-12AWG #6

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
53126-1
Terminals 53126-1
Terminals SHORT SPADE 12-10 6

Terminals SHORT SPADE 12-10 6

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 53126-1 A0948-ND 53126-1
Product Name Spade Terminals Terminals - Spade Connectors Terminals
Material Tin Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-160655-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details