TE Connectivity Spade Terminals 53032-1

Description
Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.26 MM  [.089 INCH ] Product Length : 20.6 MM  [.81 INCH ] Stud Diameter : 6.35 MM  [.25 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.26 MM  [.089 INCH ] Product Length : 20.6 MM  [.81 INCH ] Stud Diameter : 6.35 MM  [.25 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 53032-1 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
53032-1
Spade Terminals 53032-1
Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.26 MM  [.089 INCH ] Product Length : 20.6 MM  [.81 INCH ] Stud Diameter : 6.35 MM  [.25 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spring Spade Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.26 MM  [.089 INCH ]
  • Product Length : 20.6 MM  [.81 INCH ]
  • Stud Diameter : 6.35 MM  [.25 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Other


  • Line : Budget

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Sealable : No
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A136250-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A136250-ND
Terminals - Spade Connectors A136250-ND
CONN SPADE TERM 14-16AWG #1/4

CONN SPADE TERM 14-16AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
53032-1
Terminals 53032-1
Terminals BUDGET SPRING SPADE 16-14 1/4

Terminals BUDGET SPRING SPADE 16-14 1/4

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 53032-1 A136250-ND 53032-1
Product Name Spade Terminals Terminals - Spade Connectors Terminals
Material Tin Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 100495-4-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
2 suppliers
Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Quick Disconnects - 1-1627058-4 - TE Connectivity
Specs
Material Silver
Features RoHS
View Details
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details