TE Connectivity Splices 53089

Description
Body Features Plating Material : Tin Primary Product Color : Gray Primary Product Material : Copper Weight per Piece (G) : 233.686 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 150 Dimensions Barrel Inside Diameter (Min) : 25.17 MM  [.991 INCH ] Overall Product Length : 120.65 MM  [4.75 INCH ] Wire Size (CMA) : 450000 - 550000 Wire Size (KCMIL) : 500 Industry Standards Agency/Standard : UL Agency/Standard Number : E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : Tin Plate per ASTM B-545 Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Barrel Style : Long Compatible With Discrete Wire Type : Stranded Discrete Wire Type : Stranded Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Plating Material : Tin Primary Product Color : Gray Primary Product Material : Copper Weight per Piece (G) : 233.686 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 150 Dimensions Barrel Inside Diameter (Min) : 25.17 MM  [.991 INCH ] Overall Product Length : 120.65 MM  [4.75 INCH ] Wire Size (CMA) : 450000 - 550000 Wire Size (KCMIL) : 500 Industry Standards Agency/Standard : UL Agency/Standard Number : E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : Tin Plate per ASTM B-545 Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Barrel Style : Long Compatible With Discrete Wire Type : Stranded Discrete Wire Type : Stranded Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 53089 - TE Connectivity
Berwyn, PA, United States
Splices
53089
Splices 53089
Body Features Plating Material : Tin Primary Product Color : Gray Primary Product Material : Copper Weight per Piece (G) : 233.686 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 150 Dimensions Barrel Inside Diameter (Min) : 25.17 MM  [.991 INCH ] Overall Product Length : 120.65 MM  [4.75 INCH ] Wire Size (CMA) : 450000 - 550000 Wire Size (KCMIL) : 500 Industry Standards Agency/Standard : UL Agency/Standard Number : E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : Tin Plate per ASTM B-545 Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Barrel Style : Long Compatible With Discrete Wire Type : Stranded Discrete Wire Type : Stranded Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated

Body Features


  • Plating Material : Tin
  • Primary Product Color : Gray
  • Primary Product Material : Copper
  • Weight per Piece (G) : 233.686

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Configuration : Single to Single

Contact Features


  • Barrel Type : Closed
  • Contact Plating Material : Tin
  • Contact Plating Thickness (MICIN) : 150

Dimensions


  • Barrel Inside Diameter (Min) : 25.17 MM  [.991 INCH ]
  • Overall Product Length : 120.65 MM  [4.75 INCH ]
  • Wire Size (CMA) : 450000 - 550000
  • Wire Size (KCMIL) : 500

Industry Standards


  • Agency/Standard : UL
  • Agency/Standard Number : E13288

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Comment : Tin Plate per ASTM B-545

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Barrel Style : Long
  • Compatible With Discrete Wire Type : Stranded
  • Discrete Wire Type : Stranded
  • Sealable : No
  • Serrated : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Termination Features


  • Termination Method : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Terminals - Wire Splice Connectors - 53089-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
53089-ND
Terminals - Wire Splice Connectors 53089-ND
CONN SPLICE 500MCM CRIMP AMPOWER

CONN SPLICE 500MCM CRIMP AMPOWER

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
53089
Terminals 53089
Terminals SPLICE BUTT 500MCM

Terminals SPLICE BUTT 500MCM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 53089 53089-ND 53089
Product Name Splices Terminals - Wire Splice Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102169-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 102104-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details