TE Connectivity
Connector Contacts
530006-7
Description
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket
Dimensions Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Operation/Applicatio
n Circuit Application : Power & Signal
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Description
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket
Dimensions Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Operation/Applicatio
n Circuit Application : Power & Signal
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket
Dimensions Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Operation/Applicatio
n Circuit Application : Power & Signal
Termination Features Product Terminates To : Wire & Cable
Contact Features
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : .3 - .9
- Wire Size (AWG) : 22 - 18
- Wire Size (CMA) : 642 - 1624
Operation/Application
- Circuit Application : Power & Signal
Termination Features
- Product Terminates To : Wire & Cable
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
530006-7 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
17 to 20 AWG
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details
2 suppliers