TE Connectivity Rings & Spades 53008-1

Description
Body Features Inspection Slot : No Plating Material : Tin, Copper Configuration Features Terminal Angle : Straight Contact Features Terminal & Splice Type : Spade Tongue Terminal Orientation : Straight Dimensions Barrel Inside Diameter : 1.651 MM  [.065 INCH ] Overall Length : 17.4 MM  [.685 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .7874 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : SPADE-033 Stud Size : #10 Support Style : Non - Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Plating Material : Tin, Copper Configuration Features Terminal Angle : Straight Contact Features Terminal & Splice Type : Spade Tongue Terminal Orientation : Straight Dimensions Barrel Inside Diameter : 1.651 MM  [.065 INCH ] Overall Length : 17.4 MM  [.685 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .7874 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : SPADE-033 Stud Size : #10 Support Style : Non - Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rings & Spades - 53008-1 - TE Connectivity
Berwyn, PA, United States
Rings & Spades
53008-1
Rings & Spades 53008-1
Body Features Inspection Slot : No Plating Material : Tin, Copper Configuration Features Terminal Angle : Straight Contact Features Terminal & Splice Type : Spade Tongue Terminal Orientation : Straight Dimensions Barrel Inside Diameter : 1.651 MM  [.065 INCH ] Overall Length : 17.4 MM  [.685 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .7874 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : SPADE-033 Stud Size : #10 Support Style : Non - Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Inspection Slot : No
  • Plating Material : Tin, Copper

Configuration Features


  • Terminal Angle : Straight

Contact Features


  • Terminal & Splice Type : Spade Tongue
  • Terminal Orientation : Straight

Dimensions


  • Barrel Inside Diameter : 1.651 MM  [.065 INCH ]
  • Overall Length : 17.4 MM  [.685 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .7874 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Barrel Type : Closed Barrel
  • Insulated : No
  • Sealable : No
  • Shape Description : SPADE-033
  • Stud Size : #10
  • Support Style : Non - Insulation Support
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
53008-1
Terminals 53008-1
Terminals BUDG SP SPD 22-16COM22-18MIL10

Terminals BUDG SP SPD 22-16COM22-18MIL10

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 53008-1 53008-1
Product Name Rings & Spades Terminals
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 1-160759-9-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
Connector Contacts - 1-175195-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details