TE Connectivity Ring Terminals & Spade Terminals 55832-1

Description
Body Features Ring & Spade Plating Material : Tin Configuration Features Number of Holes : 2 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 7.11 MM  [.28 INCH ] Ring & Spade Overall Length : 73.43 MM  [2.886 INCH ] Ring & Spade Wire Insulation Diameter : 5.72 - 6.35 MM  [.225 - .25 INCH ] Ring & Spade Wire Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 2.24 MM  [.088 INCH ] Wire Size (MMSQ) : 14.6 Wire Size (AWG) : 6 Wire Size (CMA) : 28280 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Box Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : M6 Ring & Spade Wire/Cable Type : Aluminum Wire, Copper Wire Sealable : Yes Support Style : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Body Features Ring & Spade Plating Material : Tin Configuration Features Number of Holes : 2 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 7.11 MM  [.28 INCH ] Ring & Spade Overall Length : 73.43 MM  [2.886 INCH ] Ring & Spade Wire Insulation Diameter : 5.72 - 6.35 MM  [.225 - .25 INCH ] Ring & Spade Wire Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 2.24 MM  [.088 INCH ] Wire Size (MMSQ) : 14.6 Wire Size (AWG) : 6 Wire Size (CMA) : 28280 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Box Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : M6 Ring & Spade Wire/Cable Type : Aluminum Wire, Copper Wire Sealable : Yes Support Style : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 55832-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
55832-1
Ring Terminals & Spade Terminals 55832-1
Body Features Ring & Spade Plating Material : Tin Configuration Features Number of Holes : 2 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 7.11 MM  [.28 INCH ] Ring & Spade Overall Length : 73.43 MM  [2.886 INCH ] Ring & Spade Wire Insulation Diameter : 5.72 - 6.35 MM  [.225 - .25 INCH ] Ring & Spade Wire Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 2.24 MM  [.088 INCH ] Wire Size (MMSQ) : 14.6 Wire Size (AWG) : 6 Wire Size (CMA) : 28280 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Box Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : M6 Ring & Spade Wire/Cable Type : Aluminum Wire, Copper Wire Sealable : Yes Support Style : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-85 - 347 DEGF ]

Body Features


  • Ring & Spade Plating Material : Tin

Configuration Features


  • Number of Holes : 2
  • Terminal Angle : Straight

Contact Features


  • Ring & Spade Terminal Orientation : Straight
  • Terminal & Splice Type : Ring Tongue
  • Underplating Material : None

Dimensions


  • Barrel Inside Diameter : 7.11 MM  [.28 INCH ]
  • Ring & Spade Overall Length : 73.43 MM  [2.886 INCH ]
  • Ring & Spade Wire Insulation Diameter : 5.72 - 6.35 MM  [.225 - .25 INCH ]
  • Ring & Spade Wire Insulation Diameter (Max) : 6.35 MM  [.25 INCH ]
  • Stud Diameter : 6.73 MM  [.265 INCH ]
  • Tongue Thickness : 2.24 MM  [.088 INCH ]
  • Wire Size (MMSQ) : 14.6
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 28280

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Quantity : 25
  • Ring & Spade Packaging Method : Box

Product Type Features


  • Insulated : No
  • Ring & Spade Barrel Type : Closed Barrel
  • Ring & Spade Stud Size : M6
  • Ring & Spade Wire/Cable Type : Aluminum Wire, Copper Wire
  • Sealable : Yes
  • Support Style : Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -55 - 150 DEGC  [-85 - 347 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 55832-1
Product Name Ring Terminals & Spade Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
PCB Terminals - 1-1627156-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
2 suppliers
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 039779-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details