TE Connectivity Ring Terminals & Spade Terminals 55830-2

Description
Body Features Inspection Slot : No Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 27.94 MM  [1.1 INCH ] Overall Product Length : 111.76 MM  [4.392 INCH ] Stud Diameter : 10.31 MM  [.406 INCH ] Tongue Thickness : 10.92 MM  [.43 INCH ] Wire Size (CMA) : 550000 - 650000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 27.94 MM  [1.1 INCH ] Overall Product Length : 111.76 MM  [4.392 INCH ] Stud Diameter : 10.31 MM  [.406 INCH ] Tongue Thickness : 10.92 MM  [.43 INCH ] Wire Size (CMA) : 550000 - 650000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 55830-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
55830-2
Ring Terminals & Spade Terminals 55830-2
Body Features Inspection Slot : No Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 27.94 MM  [1.1 INCH ] Overall Product Length : 111.76 MM  [4.392 INCH ] Stud Diameter : 10.31 MM  [.406 INCH ] Tongue Thickness : 10.92 MM  [.43 INCH ] Wire Size (CMA) : 550000 - 650000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : No

Configuration Features


  • Number of Holes : 2
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 27.94 MM  [1.1 INCH ]
  • Overall Product Length : 111.76 MM  [4.392 INCH ]
  • Stud Diameter : 10.31 MM  [.406 INCH ]
  • Tongue Thickness : 10.92 MM  [.43 INCH ]
  • Wire Size (CMA) : 550000 - 650000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Sealable : No
  • Stud Size : 3/8

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Rectangular Connectors - A136326-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
A136326-ND
Terminals - Rectangular Connectors A136326-ND
CONN TERM RECT 600 MCM #3/8

CONN TERM RECT 600 MCM #3/8

Buy Now Datasheet
Terminals - 55830-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
55830-2
Terminals 55830-2
Terminals TERM AMPWR 646MCM (2)3/8

Terminals TERM AMPWR 646MCM (2)3/8

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 55830-2 A136326-ND 55830-2
Product Name Ring Terminals & Spade Terminals Terminals - Rectangular Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 118385-3 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details