TE Connectivity Spade Terminals 52949

Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 20.6 MM  [.811 INCH ] Stud Diameter : 3.56 MM  [.14 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 20.6 MM  [.811 INCH ] Stud Diameter : 3.56 MM  [.14 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 52949 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
52949
Spade Terminals 52949
Body Features Insulation Sleeve Color : Red Stripe Color : Red Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 20.6 MM  [.811 INCH ] Stud Diameter : 3.56 MM  [.14 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Red
  • Stripe Color : Red

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spring Spade Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ]
  • Product Length : 20.6 MM  [.811 INCH ]
  • Stud Diameter : 3.56 MM  [.14 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Stud Size : M3.5, #6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A0989-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A0989-ND
Terminals - Spade Connectors A0989-ND
CONN SPADE TERM 16-22AWG #6 RED

CONN SPADE TERM 16-22AWG #6 RED

Buy Now Datasheet
PG SPR SPD 22-16COMM 22-18MIL6 - 52949 - Heilind Electronics, Inc.
Wilmington, MA, United States
PG SPR SPD 22-16COMM 22-18MIL6
52949
PG SPR SPD 22-16COMM 22-18MIL6 52949
PG SPR SPD 22-16COMM 22-18MIL6

PG SPR SPD 22-16COMM 22-18MIL6

Buy Now
Sheung Wan, Hong Kong
Terminals
52949
Terminals 52949
Terminals SPRING SPADE 22-16 6

Terminals SPRING SPADE 22-16 6

Buy Now Datasheet
Terminal, Spade/fork, #6, Crimp, Red; Product Range Amp Te Connectivity - 29AC0139 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp, Red; Product Range Amp Te Connectivity
29AC0139
Terminal, Spade/fork, #6, Crimp, Red; Product Range Amp Te Connectivity 29AC0139
TERMINAL, SPADE/FORK, #6, CRIMP, RED; PRODUCT RANGE:PLASTI-GRIP SERIES; WIRE SIZE AWG MIN:-; WIRE SIZE AWG MAX:-; CONDUCTOR AREA CSA:1.42MM ; STUD SIZE - METRIC:-; STUD SIZE - IMPERIAL:#6; INSULATOR MATERIAL:-; INSULATOR COLOUR:- ROHS COMPLIANT: YES

TERMINAL, SPADE/FORK, #6, CRIMP, RED; PRODUCT RANGE:PLASTI-GRIP SERIES; WIRE SIZE AWG MIN:-; WIRE SIZE AWG MAX:-; CONDUCTOR AREA CSA:1.42MM ; STUD SIZE - METRIC:-; STUD SIZE - IMPERIAL:#6; INSULATOR MATERIAL:-; INSULATOR COLOUR:- ROHS COMPLIANT: YES

Supplier's Site
Terminal, Spade/fork, #6, Crimp, Red; Product Range Amp Te Connectivity - 26R1541 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp, Red; Product Range Amp Te Connectivity
26R1541
Terminal, Spade/fork, #6, Crimp, Red; Product Range Amp Te Connectivity 26R1541
TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:PLASTI-GRIP Series; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:1.42mm²; Stud Size - Metric:-; Stud Size - Imperial:#6; Insulator Material:-; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:PLASTI-GRIP Series; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:1.42mm²; Stud Size - Metric:-; Stud Size - Imperial:#6; Insulator Material:-; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
TERMINAL;SHT SPRNG SPADE TONGUE;22-16AWG;STUD SZ - 70084100 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL;SHT SPRNG SPADE TONGUE;22-16AWG;STUD SZ
70084100
TERMINAL;SHT SPRNG SPADE TONGUE;22-16AWG;STUD SZ 70084100
Pre-Insulated PLASTI-GRIP® Solderless Terminals and Splices Designed Specifically to Answer the Need for Inexpensive, Insulated Electrical Terminations

  • Pre-Insulated PLASTI-GRIP® Solderless Terminals and Splices
  • Designed Specifically to Answer the Need for Inexpensive, Insulated Electrical Terminations
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 52949 A0989-ND 52949 52949 29AC0139 70084100
Product Name Spade Terminals Terminals - Spade Connectors PG SPR SPD 22-16COMM 22-18MIL6 Terminals Terminal, Spade/fork, #6, Crimp, Red; Product Range Amp Te Connectivity TERMINAL;SHT SPRNG SPADE TONGUE;22-16AWG;STUD SZ
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160301-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
3 suppliers
Spade Terminals - 1-1377173-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers