TE Connectivity Wire-to-Board Connector Contacts 5-531477-2

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Nickel PCB Contact Termination Area Plating Material Thickness (MICIN) : 30 Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Accepts Wire Insulation Diameter Range : 1.22 - 1.52 MM  [.048 - .06 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1020 Housing Features Centerline (Pitch) : 3.96 MM , 2.54 MM , 3.18 MM  [.156 INCH ] Identification Marking Wire Range Color Code : Green Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Strip Packaging Quantity : 7000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Nickel PCB Contact Termination Area Plating Material Thickness (MICIN) : 30 Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Accepts Wire Insulation Diameter Range : 1.22 - 1.52 MM  [.048 - .06 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1020 Housing Features Centerline (Pitch) : 3.96 MM , 2.54 MM , 3.18 MM  [.156 INCH ] Identification Marking Wire Range Color Code : Green Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Strip Packaging Quantity : 7000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Connector Contacts - 5-531477-2 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Connector Contacts
5-531477-2
Wire-to-Board Connector Contacts 5-531477-2
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Nickel PCB Contact Termination Area Plating Material Thickness (MICIN) : 30 Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Accepts Wire Insulation Diameter Range : 1.22 - 1.52 MM  [.048 - .06 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1020 Housing Features Centerline (Pitch) : 3.96 MM , 2.54 MM , 3.18 MM  [.156 INCH ] Identification Marking Wire Range Color Code : Green Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Strip Packaging Quantity : 7000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 15
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Nickel
  • PCB Contact Termination Area Plating Material Thickness (MICIN) : 30
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.22 - 1.52 MM  [.048 - .06 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 404 - 1020

Housing Features


  • Centerline (Pitch) : 3.96 MM , 2.54 MM , 3.18 MM  [.156 INCH ]

Identification Marking


  • Wire Range Color Code : Green

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 7000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 5-531477-2
Product Name Wire-to-Board Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102918-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details