TE Connectivity
Wire-to-Board Connector Contacts
530002-1
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 12.31 MM [.485 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Right Angle Contact Type : Tab
Dimensions Wire Size (MMSQ) : .32 - .79 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 4500
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 12.31 MM [.485 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Right Angle Contact Type : Tab
Dimensions Wire Size (MMSQ) : .32 - .79 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 4500
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Wire-to-Board Connector Contacts
530002-1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 12.31 MM [.485 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Right Angle Contact Type : Tab
Dimensions Wire Size (MMSQ) : .32 - .79 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 4500
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 5
- Contact Length : 12.31 MM [.485 INCH ]
- Contact Mating Area Plating Material : Unplated
- Contact Orientation : Right Angle
- Contact Type : Tab
Dimensions
- Wire Size (MMSQ) : .32 - .79
- Wire Size (AWG) : 22 - 18
- Wire Size (CMA) : 642 - 1624
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4500
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Board
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
530002-1 |
|
Product Name
|
Wire-to-Board Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details
North American
26 to 32 AWG
International
0.0300 to 0.1400 mm2
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.8900 mm2
View Details