TE Connectivity Ring Terminals 53950-1

Description
Body Features Insulation Sleeve Color : Natural Stripe Color : Yellow Terminal & Contact Weight (G) : .531 Washer Radius (Max) : 13.49 MM  [.531 INCH ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) : 13.08 MM  [.515 INCH ] Compatible Insulation Diameter Range : 13.08 MM  [.515 INCH ] Product Length : 51.16 MM  [2.014 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 1.22 MM  [.048 INCH ] Wire Size (MMSQ) : 16.77 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Natural Stripe Color : Yellow Terminal & Contact Weight (G) : .531 Washer Radius (Max) : 13.49 MM  [.531 INCH ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) : 13.08 MM  [.515 INCH ] Compatible Insulation Diameter Range : 13.08 MM  [.515 INCH ] Product Length : 51.16 MM  [2.014 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 1.22 MM  [.048 INCH ] Wire Size (MMSQ) : 16.77 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 53950-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
53950-1
Ring Terminals 53950-1
Body Features Insulation Sleeve Color : Natural Stripe Color : Yellow Terminal & Contact Weight (G) : .531 Washer Radius (Max) : 13.49 MM  [.531 INCH ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) : 13.08 MM  [.515 INCH ] Compatible Insulation Diameter Range : 13.08 MM  [.515 INCH ] Product Length : 51.16 MM  [2.014 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 1.22 MM  [.048 INCH ] Wire Size (MMSQ) : 16.77 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]

Body Features


  • Insulation Sleeve Color : Natural
  • Stripe Color : Yellow
  • Terminal & Contact Weight (G) : .531
  • Washer Radius (Max) : 13.49 MM  [.531 INCH ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin-Lead

Dimensions


  • Compatible Insulation Diameter (Max) : 13.08 MM  [.515 INCH ]
  • Compatible Insulation Diameter Range : 13.08 MM  [.515 INCH ]
  • Product Length : 51.16 MM  [2.014 INCH ]
  • Stud Diameter : 9.91 MM  [.39 INCH ]
  • Tongue Thickness : 1.22 MM  [.048 INCH ]
  • Wire Size (MMSQ) : 16.77
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 33100 - 52600

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
53950-1
Terminals 53950-1
Terminals TERM R PVF2 PG 4 3/8

Terminals TERM R PVF2 PG 4 3/8

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 53950-1 53950-1
Product Name Ring Terminals Terminals
Material Tin-Lead
Unlock Full Specs
to access all available technical data

Similar Products

Power Terminals - 1-192447-8 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details
Quick Disconnects - 1-1627194-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1123721-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details