TE Connectivity Terminal, Discrete Socket, 6.451Mm; Insulation Amp Te Connectivity 5380635-2

Description
TERMINAL, DISCRETE SOCKET, 6.451MM; Insulation:Non Insulated; Mounting Hole Dia:2.184mm; Terminal Plating:Gold; Overall Length:6.451mm; Length - Below Flange:5.562mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL, DISCRETE SOCKET, 6.451MM; Insulation:Non Insulated; Mounting Hole Dia:2.184mm; Terminal Plating:Gold; Overall Length:6.451mm; Length - Below Flange:5.562mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Discrete Socket, 6.451Mm; Insulation Amp Te Connectivity - 46Y9441 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Discrete Socket, 6.451Mm; Insulation Amp Te Connectivity
46Y9441
Terminal, Discrete Socket, 6.451Mm; Insulation Amp Te Connectivity 46Y9441
TERMINAL, DISCRETE SOCKET, 6.451MM; Insulation:Non Insulated; Mounting Hole Dia:2.184mm; Terminal Plating:Gold; Overall Length:6.451mm; Length - Below Flange:5.562mm; Product Range:- RoHS Compliant: Yes

TERMINAL, DISCRETE SOCKET, 6.451MM; Insulation:Non Insulated; Mounting Hole Dia:2.184mm; Terminal Plating:Gold; Overall Length:6.451mm; Length - Below Flange:5.562mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 46Y9441
Product Name Terminal, Discrete Socket, 6.451Mm; Insulation Amp Te Connectivity
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2225.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details