TE Connectivity Splices 53915-1

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : 1.083 G  [.04 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 9.4 MM  [.37 INCH ] Product Length : 24.89 MM  [.98 INCH ] Terminal Material Thickness : .55 MM  [.022 INCH ] Wire Size (MMSQ) : .3 - 6 Wire Size (AWG) : 22 - 10 Wire Size (CMA) : 3248 - 13100 Wire Size (KCMIL) : 3.248 - 13.1 Identification Marking Splice Marking : EC Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : 1.083 G  [.04 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 9.4 MM  [.37 INCH ] Product Length : 24.89 MM  [.98 INCH ] Terminal Material Thickness : .55 MM  [.022 INCH ] Wire Size (MMSQ) : .3 - 6 Wire Size (AWG) : 22 - 10 Wire Size (CMA) : 3248 - 13100 Wire Size (KCMIL) : 3.248 - 13.1 Identification Marking Splice Marking : EC Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 53915-1 - TE Connectivity
Berwyn, PA, United States
Splices
53915-1
Splices 53915-1
Body Features Splice Features : Serrated Terminal & Contact Weight : 1.083 G  [.04 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 9.4 MM  [.37 INCH ] Product Length : 24.89 MM  [.98 INCH ] Terminal Material Thickness : .55 MM  [.022 INCH ] Wire Size (MMSQ) : .3 - 6 Wire Size (AWG) : 22 - 10 Wire Size (CMA) : 3248 - 13100 Wire Size (KCMIL) : 3.248 - 13.1 Identification Marking Splice Marking : EC Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : 1.083 G  [.04 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 9.4 MM  [.37 INCH ]
  • Product Length : 24.89 MM  [.98 INCH ]
  • Terminal Material Thickness : .55 MM  [.022 INCH ]
  • Wire Size (MMSQ) : .3 - 6
  • Wire Size (AWG) : 22 - 10
  • Wire Size (CMA) : 3248 - 13100
  • Wire Size (KCMIL) : 3.248 - 13.1

Identification Marking


  • Splice Marking : EC

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
SPLICE,N CE 22-10 - 53915-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE,N CE 22-10
53915-1
SPLICE,N CE 22-10 53915-1
SPLICE,N CE 22-10

SPLICE,N CE 22-10

Buy Now
Terminals - Wire Splice Connectors - A09064-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A09064-ND
Terminals - Wire Splice Connectors A09064-ND
CONN SPLICE 10-22 AWG CRIMP

CONN SPLICE 10-22 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 53915-1 53915-1 A09064-ND
Product Name Splices SPLICE,N CE 22-10 Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1534686-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 1-1600960-8 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Quick Disconnects - 1-1659253-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details