TE Connectivity Wire-to-Board Connector Contacts 5-530501-5

Description
Contact Features Contact Mating Area Plating Material : Tin-Lead Contact Type : Socket Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Request a Quote
Description
Contact Features Contact Mating Area Plating Material : Tin-Lead Contact Type : Socket Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Connector Contacts - 5-530501-5 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Connector Contacts
5-530501-5
Wire-to-Board Connector Contacts 5-530501-5
Contact Features Contact Mating Area Plating Material : Tin-Lead Contact Type : Socket Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board

Contact Features


  • Contact Mating Area Plating Material : Tin-Lead
  • Contact Type : Socket

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 5-530501-5
Product Name Wire-to-Board Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-1627016-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1627154-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details