TE Connectivity
Connector Contacts
5-583616-4
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte
Dimensions Compatible Insulation Diameter Range : .89 - 1.4 MM [.035 - .055 INCH ] Wire Size (MMSQ) : .08 - .24 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 159.8 - 642.4
Identification Marking Contact Color Code : Orange
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte
Dimensions Compatible Insulation Diameter Range : .89 - 1.4 MM [.035 - .055 INCH ] Wire Size (MMSQ) : .08 - .24 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 159.8 - 642.4
Identification Marking Contact Color Code : Orange
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte
Dimensions Compatible Insulation Diameter Range : .89 - 1.4 MM [.035 - .055 INCH ] Wire Size (MMSQ) : .08 - .24 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 159.8 - 642.4
Identification Marking Contact Color Code : Orange
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Gold (Au)
- Contact Retention Within Housing : With
- Contact Type : Socket
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- Wire Contact Termination Area Plating Material : Tin
- Wire Contact Termination Area Plating Material Finish : Matte
Dimensions
- Compatible Insulation Diameter Range : .89 - 1.4 MM [.035 - .055 INCH ]
- Wire Size (MMSQ) : .08 - .24
- Wire Size (AWG) : 28 - 24
- Wire Size (CMA) : 159.8 - 642.4
Identification Marking
- Contact Color Code : Orange
Mechanical Attachment
- Contact Retention Type Within Housing : Locking Lance
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 5000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
5-583616-4 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
8 AWG
View Details
Material
Tin
Features
RoHS
North American
10 to 12 AWG
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details