TE Connectivity Ring Terminals 54310-1

Description
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.67 MM  [.105 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.67 MM  [.05 - .105 INCH ] Product Length : 18.77 MM  [.739 INCH ] Stud Diameter : 2.36 MM  [.093 INCH ] Tongue Thickness : .68 MM  [.027 INCH ] Wire Size (MMSQ) : .12 - .24 Wire Size (AWG) : 26 Wire Size (CMA) : 238 - 475 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2, #2 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.67 MM  [.105 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.67 MM  [.05 - .105 INCH ] Product Length : 18.77 MM  [.739 INCH ] Stud Diameter : 2.36 MM  [.093 INCH ] Tongue Thickness : .68 MM  [.027 INCH ] Wire Size (MMSQ) : .12 - .24 Wire Size (AWG) : 26 Wire Size (CMA) : 238 - 475 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2, #2 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 54310-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
54310-1
Ring Terminals 54310-1
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.67 MM  [.105 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.67 MM  [.05 - .105 INCH ] Product Length : 18.77 MM  [.739 INCH ] Stud Diameter : 2.36 MM  [.093 INCH ] Tongue Thickness : .68 MM  [.027 INCH ] Wire Size (MMSQ) : .12 - .24 Wire Size (AWG) : 26 Wire Size (CMA) : 238 - 475 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2, #2 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Yellow
  • Stripe Color : Yellow

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class I
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.67 MM  [.105 INCH ]
  • Compatible Insulation Diameter Range : 1.27 - 2.67 MM  [.05 - .105 INCH ]
  • Product Length : 18.77 MM  [.739 INCH ]
  • Stud Diameter : 2.36 MM  [.093 INCH ]
  • Tongue Thickness : .68 MM  [.027 INCH ]
  • Wire Size (MMSQ) : .12 - .24
  • Wire Size (AWG) : 26
  • Wire Size (CMA) : 238 - 475

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M2, #2
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A139213-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A139213-ND
Terminals - Ring Connectors A139213-ND
CONN RING CIRC 24-26AWG #2 CRIMP

CONN RING CIRC 24-26AWG #2 CRIMP

Buy Now Datasheet
Ring Terminals - 7951999P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7951999P
Ring Terminals 7951999P
TE Connectivity 54310-1 Ring Terminal

TE Connectivity 54310-1 Ring Terminal

Supplier's Site
Ring Terminals - 7951999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7951999
Ring Terminals 7951999
TE Connectivity 54310-1 Ring Terminal

TE Connectivity 54310-1 Ring Terminal

Supplier's Site
Ring Terminals - 1644896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1644896
Ring Terminals 1644896
TE Connectivity 54310-1 Ring Terminal

TE Connectivity 54310-1 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
54310-1
Terminals 54310-1
Terminals PIDG R 26-24 2

Terminals PIDG R 26-24 2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 54310-1 A139213-ND 7951999P 7951999 54310-1
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals Ring Terminals Terminals
Material Tin Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627005-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details