TE Connectivity Power Terminals 55323-9

Description
Body Features Terminal Profile : Standard Configuration Features Number of Positions : 6 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 3.81 - 8.89 MICM  [150 - 350 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Product Length : 8.63 MM  [.34 INCH ] Housing Features Centerline (Pitch) : 3.18 MM  [.125 INCH ] Mechanical Attachment Thread Size : 6-32 Packaging Features Packaging Method : Carton Product Type Features Footprint : 6.35 x 3.18 MM  [.25 x .125 INCH ] Power Terminal Type : Power Tap Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Termination Method to Wire & Cable : Tap Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Terminal Profile : Standard Configuration Features Number of Positions : 6 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 3.81 - 8.89 MICM  [150 - 350 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Product Length : 8.63 MM  [.34 INCH ] Housing Features Centerline (Pitch) : 3.18 MM  [.125 INCH ] Mechanical Attachment Thread Size : 6-32 Packaging Features Packaging Method : Carton Product Type Features Footprint : 6.35 x 3.18 MM  [.25 x .125 INCH ] Power Terminal Type : Power Tap Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Termination Method to Wire & Cable : Tap Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 55323-9 - TE Connectivity
Berwyn, PA, United States
Power Terminals
55323-9
Power Terminals 55323-9
Body Features Terminal Profile : Standard Configuration Features Number of Positions : 6 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 3.81 - 8.89 MICM  [150 - 350 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Product Length : 8.63 MM  [.34 INCH ] Housing Features Centerline (Pitch) : 3.18 MM  [.125 INCH ] Mechanical Attachment Thread Size : 6-32 Packaging Features Packaging Method : Carton Product Type Features Footprint : 6.35 x 3.18 MM  [.25 x .125 INCH ] Power Terminal Type : Power Tap Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Termination Method to Wire & Cable : Tap Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Terminal Profile : Standard

Configuration Features


  • Number of Positions : 6
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Plating Material : Tin-Lead
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness : 3.81 - 8.89 MICM  [150 - 350 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ]
  • Product Length : 8.63 MM  [.34 INCH ]

Housing Features


  • Centerline (Pitch) : 3.18 MM  [.125 INCH ]

Mechanical Attachment


  • Thread Size : 6-32

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Footprint : 6.35 x 3.18 MM  [.25 x .125 INCH ]
  • Power Terminal Type : Power Tap Terminal

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Method to Wire & Cable : Tap Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 55323-9
Product Name Power Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627194-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Splices - 1-1377174-9 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 22 to 26 AWG
International 0.1290 to 0.3260 mm2
View Details