TE Connectivity Spade Terminals 52936

Description
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ] Product Length : 21.8 MM  [.86 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ] Product Length : 21.8 MM  [.86 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 52936 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
52936
Spade Terminals 52936
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ] Product Length : 21.8 MM  [.86 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Blue
  • Stripe Color : Blue

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spring Spade Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ]
  • Compatible Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ]
  • Product Length : 21.8 MM  [.86 INCH ]
  • Stud Diameter : 4.17 MM  [.164 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Ring Terminals - 7187520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7187520
Ring Terminals 7187520
TE Connectivity 52936 Ring Terminal

TE Connectivity 52936 Ring Terminal

Supplier's Site
Ring Terminals - 7187520P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7187520P
Ring Terminals 7187520P
TE Connectivity 52936 Ring Terminal

TE Connectivity 52936 Ring Terminal

Supplier's Site
Ring Terminals - 1903867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1903867
Ring Terminals 1903867
TE Connectivity 52936 Ring Terminal

TE Connectivity 52936 Ring Terminal

Supplier's Site
Terminals - Spade Connectors - A1093-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A1093-ND
Terminals - Spade Connectors A1093-ND
CONN SPADE TERM 14-16AWG #8 BLU

CONN SPADE TERM 14-16AWG #8 BLU

Buy Now Datasheet
TERMINAL,PIDG SPR SPD 16-14 8 - 52936 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,PIDG SPR SPD 16-14 8
52936
TERMINAL,PIDG SPR SPD 16-14 8 52936
TERMINAL,PIDG SPR SPD 16-14 8

TERMINAL,PIDG SPR SPD 16-14 8

Buy Now
Terminal, Spade Tongue, #8, 14Awg, Blu; Product Range Amp Te Connectivity - 29AC0137 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, #8, 14Awg, Blu; Product Range Amp Te Connectivity
29AC0137
Terminal, Spade Tongue, #8, 14Awg, Blu; Product Range Amp Te Connectivity 29AC0137
TERMINAL, SPADE TONGUE, #8, 14AWG, BLU; PRODUCT RANGE:PIDG SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2MM ; STUD SIZE - METRIC:M4; STUD SIZE - IMPERIAL:#8; INSULATOR MATERIAL:NYLON (POLYAMIDE) ROHS COMPLIANT: YES

TERMINAL, SPADE TONGUE, #8, 14AWG, BLU; PRODUCT RANGE:PIDG SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2MM ; STUD SIZE - METRIC:M4; STUD SIZE - IMPERIAL:#8; INSULATOR MATERIAL:NYLON (POLYAMIDE) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Spade Tongue, #8, 14Awg, Blu; Product Range Amp Te Connectivity - 69H9455 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, #8, 14Awg, Blu; Product Range Amp Te Connectivity
69H9455
Terminal, Spade Tongue, #8, 14Awg, Blu; Product Range Amp Te Connectivity 69H9455
TERMINAL, SPADE TONGUE, #8, 14AWG, BLU; Product Range:PIDG Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE TONGUE, #8, 14AWG, BLU; Product Range:PIDG Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
52936
Terminals 52936
Terminals SPRING SPADE 16-14 8

Terminals SPRING SPADE 16-14 8

Buy Now Datasheet
AMP;TERMINAL;SPRING SPADE;16-14AWG;BLUE;STUD SIZE 8 - 70084148 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMP;TERMINAL;SPRING SPADE;16-14AWG;BLUE;STUD SIZE 8
70084148
AMP;TERMINAL;SPRING SPADE;16-14AWG;BLUE;STUD SIZE 8 70084148
Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2

  • Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments
  • PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel
  • Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation
  • PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2
Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 52936 7187520 7187520P A1093-ND 52936 29AC0137 52936 70084148
Product Name Spade Terminals Ring Terminals Ring Terminals Terminals - Spade Connectors TERMINAL,PIDG SPR SPD 16-14 8 Terminal, Spade Tongue, #8, 14Awg, Blu; Product Range Amp Te Connectivity Terminals AMP;TERMINAL;SPRING SPADE;16-14AWG;BLUE;STUD SIZE 8
Material Tin Phosphor bronze Phosphor Bronze Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160304-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-175196-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Terminals - Specialized Connectors - A101930-ND - DigiKey
Specs
Terminal Type Busbar Clip
View Details
2 suppliers