TE Connectivity Power Contacts 532466-6

Description
Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 - 76 MICM  [30 MICIN ] Contact Orientation : Right Angle Contact Shape & Form : Square Contact Size : 20 Contact Type : Socket Contact Underplating Material : Tin Mating Square Post Dimension : 1.14 MM  [.045 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 3.81 MICM  [150 MICIN ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Other For Use With : .100 [2.54] Centerline Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Latch Style : Double Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Wire Wrap Terminations per Post : 2 High
Request a Quote
Description
Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 - 76 MICM  [30 MICIN ] Contact Orientation : Right Angle Contact Shape & Form : Square Contact Size : 20 Contact Type : Socket Contact Underplating Material : Tin Mating Square Post Dimension : 1.14 MM  [.045 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 3.81 MICM  [150 MICIN ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Other For Use With : .100 [2.54] Centerline Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Latch Style : Double Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Wire Wrap Terminations per Post : 2 High
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 532466-6 - TE Connectivity
Berwyn, PA, United States
Power Contacts
532466-6
Power Contacts 532466-6
Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 - 76 MICM  [30 MICIN ] Contact Orientation : Right Angle Contact Shape & Form : Square Contact Size : 20 Contact Type : Socket Contact Underplating Material : Tin Mating Square Post Dimension : 1.14 MM  [.045 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 3.81 MICM  [150 MICIN ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Other For Use With : .100 [2.54] Centerline Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Latch Style : Double Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Wire Wrap Terminations per Post : 2 High

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 - 76 MICM  [30 MICIN ]
  • Contact Orientation : Right Angle
  • Contact Shape & Form : Square
  • Contact Size : 20
  • Contact Type : Socket
  • Contact Underplating Material : Tin
  • Mating Square Post Dimension : 1.14 MM  [.045 INCH ]
  • Wire Contact Termination Area Plating Material : Tin-Lead
  • Wire Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Thickness : 3.81 MICM  [150 MICIN ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Other


  • For Use With : .100 [2.54] Centerline

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Latch Style : Double
  • Power Contact Type : Contact

Termination Features


  • Termination Method to Wire & Cable : Wire Wrap
  • Terminations per Post : 2 High
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 532466-6
Product Name Power Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details