TE Connectivity
Connector Contacts
5531216-5
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 15000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC , -40 - 85 DEGC [-85 - 221 DEGF , -40 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 15000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC , -40 - 85 DEGC [-85 - 221 DEGF , -40 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 15000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC , -40 - 85 DEGC [-85 - 221 DEGF , -40 - 185 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 3
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
- Contact Orientation : Straight
- Contact Type : Socket
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
Dimensions
- Wire Size (MMSQ) : .12 - .4
- Wire Size (AWG) : 26 - 22
Mechanical Attachment
- PCB Mount Retention : Without
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Strip
- Packaging Quantity : 15000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC , -40 - 85 DEGC [-85 - 221 DEGF , -40 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
5531216-5 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
17 to 20 AWG
View Details
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details