TE Connectivity
Wire-to-Board Connector Contacts
530503-1
Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Length : 12.31 MM [.485 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Right Angle Contact Type : Tab
Dimensions Wire Size (MMSQ) : .32 - .79 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Length : 12.31 MM [.485 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Right Angle Contact Type : Tab
Dimensions Wire Size (MMSQ) : .32 - .79 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Wire-to-Board Connector Contacts
530503-1
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Length : 12.31 MM [.485 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Right Angle Contact Type : Tab
Dimensions Wire Size (MMSQ) : .32 - .79 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Base Material : Beryllium Copper
- Contact Current Rating (Max) (AMP) : 5
- Contact Length : 12.31 MM [.485 INCH ]
- Contact Mating Area Plating Material : Unplated
- Contact Orientation : Right Angle
- Contact Type : Tab
Dimensions
- Wire Size (MMSQ) : .32 - .79
- Wire Size (AWG) : 22 - 18
- Wire Size (CMA) : 642 - 1624
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Board
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
530503-1 |
|
Product Name
|
Wire-to-Board Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
14 to 18 AWG
View Details
2 suppliers
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
3 suppliers
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details