TE Connectivity Connector Contacts 54326-2

Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 31 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Semi-Bright Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Mating Tab Thickness : 1.04 MM  [.04 INCH ] Mating Tab Width : 3.76 MM  [.15 INCH ] PCB Contact Termination Area Plating Material : Silver PCB Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Wire Contact Termination Area Plating Material Finish : Matte Dimensions Wire Size (MMSQ) : .811 - 3.09 Wire Size (AWG) : 18 - 12 Wire Size (CMA) : 1601 - 6098 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 31 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Semi-Bright Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Mating Tab Thickness : 1.04 MM  [.04 INCH ] Mating Tab Width : 3.76 MM  [.15 INCH ] PCB Contact Termination Area Plating Material : Silver PCB Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Wire Contact Termination Area Plating Material Finish : Matte Dimensions Wire Size (MMSQ) : .811 - 3.09 Wire Size (AWG) : 18 - 12 Wire Size (CMA) : 1601 - 6098 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 54326-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
54326-2
Connector Contacts 54326-2
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 31 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Semi-Bright Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Mating Tab Thickness : 1.04 MM  [.04 INCH ] Mating Tab Width : 3.76 MM  [.15 INCH ] PCB Contact Termination Area Plating Material : Silver PCB Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Wire Contact Termination Area Plating Material Finish : Matte Dimensions Wire Size (MMSQ) : .811 - 3.09 Wire Size (AWG) : 18 - 12 Wire Size (CMA) : 1601 - 6098 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 31
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Finish : Semi-Bright
  • Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Mating Tab Thickness : 1.04 MM  [.04 INCH ]
  • Mating Tab Width : 3.76 MM  [.15 INCH ]
  • PCB Contact Termination Area Plating Material : Silver
  • PCB Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ]
  • Wire Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Wire Size (MMSQ) : .811 - 3.09
  • Wire Size (AWG) : 18 - 12
  • Wire Size (CMA) : 1601 - 6098

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 54326-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers
Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 102095-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details