TE Connectivity Connector Contacts 531477-4

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter Range : 1.22 - 1.52 MM  [.048 - .06 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1020 Identification Marking Contact Color Code : Green Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Strip Packaging Quantity : 7000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter Range : 1.22 - 1.52 MM  [.048 - .06 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1020 Identification Marking Contact Color Code : Green Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Strip Packaging Quantity : 7000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 531477-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
531477-4
Connector Contacts 531477-4
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter Range : 1.22 - 1.52 MM  [.048 - .06 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1020 Identification Marking Contact Color Code : Green Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Strip Packaging Quantity : 7000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Compatible Insulation Diameter Range : 1.22 - 1.52 MM  [.048 - .06 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 404 - 1020

Identification Marking


  • Contact Color Code : Green

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 7000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 531477-4
Product Name Connector Contacts
North American 20 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Terminals - Specialized Connectors - A101930-ND - DigiKey
Specs
Terminal Type Busbar Clip
View Details
2 suppliers
Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details