TE Connectivity Ring Terminals & Spade Terminals 53641-2

Description
Body Features Inspection Slot : No Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 26.06 MM  [1.026 INCH ] Overall Product Length : 13.89 MM  [.547 INCH ] Stud Diameter : 14.27 MM  [.562 INCH ] Tongue Thickness : 4.32 MM  [.17 INCH ] Wire Size (CMA) : 325000 - 375000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : M12, 1/2 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 26.06 MM  [1.026 INCH ] Overall Product Length : 13.89 MM  [.547 INCH ] Stud Diameter : 14.27 MM  [.562 INCH ] Tongue Thickness : 4.32 MM  [.17 INCH ] Wire Size (CMA) : 325000 - 375000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : M12, 1/2 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 53641-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
53641-2
Ring Terminals & Spade Terminals 53641-2
Body Features Inspection Slot : No Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 26.06 MM  [1.026 INCH ] Overall Product Length : 13.89 MM  [.547 INCH ] Stud Diameter : 14.27 MM  [.562 INCH ] Tongue Thickness : 4.32 MM  [.17 INCH ] Wire Size (CMA) : 325000 - 375000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : M12, 1/2 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : No

Configuration Features


  • Number of Holes : 2
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 26.06 MM  [1.026 INCH ]
  • Overall Product Length : 13.89 MM  [.547 INCH ]
  • Stud Diameter : 14.27 MM  [.562 INCH ]
  • Tongue Thickness : 4.32 MM  [.17 INCH ]
  • Wire Size (CMA) : 325000 - 375000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No
  • Stud Size : M12, 1/2

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - 53641-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
53641-2
Terminals 53641-2
Terminals TERMINAL,AMPOWER 350MCM 1/2

Terminals TERMINAL,AMPOWER 350MCM 1/2

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 53641-2 53641-2
Product Name Ring Terminals & Spade Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details