TE Connectivity Foil Terminals 53645-2

Description
Body Features Foil Terminal Body Type : Type 5 Contact Features Foil Terminal Type : Strip Tap Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Packaging Features Packaging Method : Box Packaging Quantity : 2000 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Foil Terminal Body Type : Type 5 Contact Features Foil Terminal Type : Strip Tap Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Packaging Features Packaging Method : Box Packaging Quantity : 2000 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foil Terminals - 53645-2 - TE Connectivity
Berwyn, PA, United States
Foil Terminals
53645-2
Foil Terminals 53645-2
Body Features Foil Terminal Body Type : Type 5 Contact Features Foil Terminal Type : Strip Tap Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Packaging Features Packaging Method : Box Packaging Quantity : 2000 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated

Body Features


  • Foil Terminal Body Type : Type 5

Contact Features


  • Foil Terminal Type : Strip Tap
  • Terminal Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2000

Termination Features


  • Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Foil Connectors - A136285TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Foil Connectors
A136285TR-ND
Terminals - Foil Connectors A136285TR-ND
CONN TERM FOIL DBL FACE 14-16AWG

CONN TERM FOIL DBL FACE 14-16AWG

Buy Now Datasheet
Terminals - Foil Connectors - A136285CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Foil Connectors
A136285CT-ND
Terminals - Foil Connectors A136285CT-ND
CONN TERM FOIL DBL FACE 14-16AWG

CONN TERM FOIL DBL FACE 14-16AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 53645-2 A136285TR-ND A136285CT-ND
Product Name Foil Terminals Terminals - Foil Connectors Terminals - Foil Connectors
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - A127779-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
Features RoHS
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627016-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details